Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
IC REG CTRLR BOOST SOT23-5
Switching Controllers Step-Up SWR PFM 100kHz 23.2uA Iq
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8352A37MC-K2WT2U-ND | S-8352A37MC-K2WT2U | S-8352A37MC-K2WT2U | S-8352A37MC-K2WT2U |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| fsw | 100 kHz | 100 kHz | 100 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Enable |