Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
IC REG CTRLR BOOST 8SON
Switching Controllers STEPUP1.2MHZ PWM SWR
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
IC REG CTRLR BOOST 8SON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8338ACGA-P8T1G-ND | S-8338ACGA-P8T1G | S-8338ACGA-P8T1G | S-8338ACGA-P8T1G | S-8338ACGA-P8T1G |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; 8-SMD, Flat Leads | Other; 8-SMD, Flat Lead | |||
| fsw | 257 to 1134 kHz | 257 to 1134 kHz | 257 to 1134 kHz | 257 to 1134 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| VIN | 1.8 to 6 volts | 1.8 to 6 volts |