Boost Switching Regulator IC Positive Fixed 1 Output 300mA (Switch) TO-243AA
Win Source Part Number: 1250045-S-8351C32UA-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 300mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 10V
Synchronous Rectifier: No
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8351
IC REG BOOST 300MA SOT89-3
Switching Controllers Step-Up SWR PFM 100kHz 23.2uA Iq
IC REG BOOST 300MA SOT89-3
Boost Switching Regulator IC Positive Fixed 1 Output 300mA (Switch) TO-243AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8351C32UA-J6RT2U-ND | 1250045-S-8351C32UA-J6RT2U | S-8351C32UA-J6RT2U | S-8351C32UA-J6RT2U | S-8351C32UA-J6RT2U | S-8351C32UA-J6RT2U |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-243AA | SOT89; Other; Tape & Reel (TR) | Other; TO-243AA | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |||
| VIN | 0.9000 to 10 volts | 0.9000 to 10 volts |