Win Source Part Number: 1250075-S-8353H65MC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 250kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 6.5V
Synchronous Rectifier: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8353
Boost Switching Regulator IC Positive Fixed 6.5V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 6.5V 1 Output 300mA (Switch) SC-74A, SOT-753
IC REG BOOST 6.5V 300MA SOT23-5
Switching Voltage Regulators STEP-UP SWR PWM 18.7UA IQ
IC REG BOOST 6.5V 300MA SOT23-5
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250075-S-8353H65MC-IXYT2U | S-8353H65MC-IXYT2U-ND | S-8353H65MC-IXYT2U | S-8353H65MC-IXYT2U | S-8353H65MC-IXYT2U | S-8353H65MC-IXYT2U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 250 kHz | 250 kHz | 250 kHz | 250 kHz | 250 kHz |