Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 042481-S-8351B30MA-J
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG BOOST 3V 300MA SOT23-3
Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Switching Controllers 3.0V Step-Up 2.4%
IC REG BOOST 3V 300MA SOT23-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8351B30MA-J4PT2G-ND | 042481-S-8351B30MA-J4PT2G | S-8351B30MA-J4PT2G | S-8351B30MA-J4PT2G | S-8351B30MA-J4PT2G | S-8351B30MA-J4PT2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8351B30MA-J4PT2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |