Harwin Plc Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Double Row Polarized Female Housing, with Hex Socket jackscrews and rear potting area - 10 contact (5+5). Contacts to be purchased separately - use with crimp contacts M300-0010045 or M300-0020045.
Double Row Polarized Female Housing, with Hex Socket jackscrews and rear potting area - 6 contact (3+3). Contacts to be purchased separately - use with crimp contacts M300-0010045 or M300-0020045.
Double Row Polarized Male Housing, Jackscrews with 5mm panel mount studs and rear potting area - 10 contact (5+5). Contacts to be purchased separately. Use with crimp contacts M300-1010045 or...
Double Row Polarized Male Housing, Jackscrews with 5mm panel mount studs and rear potting area - 6 contact (3+3). Contacts to be purchased separately. Use with crimp contacts M300-1010045 or...
Double Row Polarized Male Housing, with internally threaded jackscrew fixings and rear potting area - 10 contact (5+5). Contacts to be purchased separately - use with crimp contacts M300-1010045 or...
Double Row Polarized Male Housing, with internally threaded jackscrew fixings and rear potting area - 6 contact (3+3). Contacts to be purchased separately - use with crimp contacts M300-1010045 or...
Extra Small Bore signal contact, for 28-32 AWG wire (Ø0.75mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area and termination.
Extra Small Bore signal contact, for 28-32 AWG wire (Ø0.75mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area, Tin finish...
Individual female crimp contact, suitable for 18 and 20 AWG cable, up to 10A per contact. Use with crimp housings M300-2240696F2, M300-2241096F2 or M300-2250396F2. Gold finish on contact area and...
Individual female crimp contact, suitable for 22 AWG cable, up to 5A per contact. Use with crimp housings M300-2240696F2, M300-2241096F2 or M300-2250396F2. Gold finish on contact area and termination.
Individual male crimp contact, suitable for 18 and 20 AWG cable, up to 10A per contact. Use with crimp housings: Internally threaded jackscrew housings M300-3240696M1, M300-3241096M1 or M300-3250396M1; Internally threaded...
Individual male crimp contact, suitable for 22 AWG cable, up to 5A per contact. Use with crimp housings: Internally threaded jackscrew housings M300-3240696M1, M300-3241096M1 or M300-3250396M1; Internally threaded with a...
Large Bore signal contact, for 22 AWG wire (Ø1.1mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area and termination.
Large Bore signal contact, for 22 AWG wire (Ø1.1mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area, Tin finish on...
Single Row Polarized Female Housing, with Hex Socket jackscrews and rear potting area - 3 contact. Contacts to be purchased separately - use with crimp contacts M300-0010045 or M300-0020045. For...
Single Row Polarized Male Housing, Jackscrews with 5mm panel mount studs and rear potting area - 3 contact. Contacts to be purchased separately. Use with crimp contacts M300-1010045 or M300-1020045.
Single Row Polarized Male Housing, with internally threaded jackscrew fixings and rear potting area - 3 contact. Contacts to be purchased separately - use with crimp contacts M300-1010045 or M300-1020045.
Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area and termination.
Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area, Tin finish on...

<< Prev Next >>