Harwin Plc 3+3 Pos. Male DIL Cable Housing, Jackscrew Panel Mount M300-3240696M2

Description
Double Row Polarized Male Housing, Jackscrews with 5mm panel mount studs and rear potting area - 6 contact (3+3). Contacts to be purchased separately. Use with crimp contacts M300-1010045 or M300-1020045. Use with slotted nuts M80-2130000B or hexagonal nuts M80-2430000B for front panel mounting. For complete pin numbering or pin out information, see Component Specification C048XX.
Request a Quote
Description
Double Row Polarized Male Housing, Jackscrews with 5mm panel mount studs and rear potting area - 6 contact (3+3). Contacts to be purchased separately. Use with crimp contacts M300-1010045 or M300-1020045. Use with slotted nuts M80-2130000B or hexagonal nuts M80-2430000B for front panel mounting. For complete pin numbering or pin out information, see Component Specification C048XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M300-3240696M2 is a 3+3 position male DIL cable housing designed for panel mounting with jackscrews. It features a rear potting area for enhanced durability and protection. This housing is compatible with crimp contacts M300-1010045 and M300-1020045, which must be purchased separately. For secure panel mounting, slotted nuts M80-2130000B or hexagonal nuts M80-2430000B are required and should be ordered separately. The dimensions of the housing include a length of 21.3 mm, a width of 16.0 mm, and a height of 6.00 mm. For detailed specifications and assembly instructions, reference to Component Specification C048XX is recommended.

Datasheet Summary
Powered by GS/AI

The M300-3240696M2 is a 3+3 position male DIL cable housing designed for panel mounting with jackscrews. It features a rear potting area for enhanced durability and protection. This housing is compatible with crimp contacts M300-1010045 and M300-1020045, which must be purchased separately. For secure panel mounting, slotted nuts M80-2130000B or hexagonal nuts M80-2430000B are required and should be ordered separately. The dimensions of the housing include a length of 21.3 mm, a width of 16.0 mm, and a height of 6.00 mm. For detailed specifications and assembly instructions, reference to Component Specification C048XX is recommended.

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Cable Housing, Jackscrew Panel Mount - M300-3240696M2 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Cable Housing, Jackscrew Panel Mount
M300-3240696M2
3+3 Pos. Male DIL Cable Housing, Jackscrew Panel Mount M300-3240696M2
Double Row Polarized Male Housing, Jackscrews with 5mm panel mount studs and rear potting area - 6 contact (3+3). Contacts to be purchased separately. Use with crimp contacts M300-1010045 or M300-1020045. Use with slotted nuts M80-2130000B or hexagonal nuts M80-2430000B for front panel mounting. For complete pin numbering or pin out information, see Component Specification C048XX.
  • Double Row Polarized Male Housing, Jackscrews with 5mm panel mount studs and rear potting area - 6 contact (3+3). Contacts to be purchased separately.
  • Use with crimp contacts M300-1010045 or M300-1020045. Use with slotted nuts M80-2130000B or hexagonal nuts M80-2430000B for front panel mounting.
  • For complete pin numbering or pin out information, see Component Specification C048XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M300-3240696M2
Product Name 3+3 Pos. Male DIL Cable Housing, Jackscrew Panel Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 26 AWG wire, 150mm, single-end - G125-FW10150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Headers & Wire Housings - G125-MH10805M4-1AD1ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
5+5 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2241096F5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324069600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details