Harwin Plc Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Individual straight female crimp contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable...
Individual straight female solder contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable...
Individual straight male solder contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with panel mount cable housings KA1-3010298M1, KA1-3010398M1, KA1-3010498M1, or internal screw-lock cable housings...
Single contact, throughboard, Vertical orientation with 4.7mm termination. Used as the male contact in KA1-MV1 vertical throughboard connectors. Gold finish on contact area and termination.
Single contact, throughboard, Vertical orientation with 6.1mm termination. Used as the male contact in KA1-MV2 vertical throughboard connectors. Gold finish on contact area and termination.
Single Pre-Crimped Contact, Male Single-Ended with white 26 AWG cable, 150mm (6") long. Manufactured with the G125-1010005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL...
Single Pre-Crimped Contact, Male Single-Ended with white 26 AWG cable, 450mm (18") long. Manufactured with the G125-1010005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL...
Single Pre-Crimped Contact, Male Single-Ended with white 28 AWG cable, 150mm (6") long. Manufactured with the G125-1020005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL...
Single Pre-Crimped Contact, Male Single-Ended with white 28 AWG cable, 450mm (18") long. Manufactured with the G125-1020005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL...
Single Pre-Crimped Contact, Male-to-Female with white 26 AWG cable, 150mm (6") long. Manufactured with the G125-1010005 male and G125-0010005 female crimp contact. Gold finish on contact area. To be used...
Single Pre-Crimped Contact, Male-to-Female with white 26 AWG cable, 300mm (12") long. Manufactured with the G125-1010005 male and G125-0010005 female crimp contact. Gold finish on contact area. To be used...
Single Pre-Crimped Contact, Male-to-Female with white 28 AWG cable, 150mm (6") long. Manufactured with the G125-1020005 male and G125-0020005 female crimp contact. Gold finish on contact area. To be used...
Single Pre-Crimped Contact, Male-to-Female with white 28 AWG cable, 300mm (12") long. Manufactured with the G125-1020005 male and G125-0020005 female crimp contact. Gold finish on contact area. To be used...
Single Pre-Crimped Contact, Male-to-Female with white 30 AWG cable, 150mm (6") long. Manufactured with the G125-1020005 male and G125-0020005 female crimp contact. Gold finish on contact area. To be used...
Single Pre-Crimped Contact, Male-to-Male with white 26 AWG cable, 150mm (6") long. Manufactured with the G125-1010005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL or...
Single Pre-Crimped Contact, Male-to-Male with white 26 AWG cable, 300mm (12") long. Manufactured with the G125-1010005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL or...
Single Pre-Crimped Contact, Male-to-Male with white 28 AWG cable, 150mm (6") long. Manufactured with the G125-1020005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL or...
Single Pre-Crimped Contact, Male-to-Male with white 28 AWG cable, 300mm (12") long. Manufactured with the G125-1020005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL or...
Single Pre-Crimped Power Contact, Male Single-Ended with white 18 AWG cable, 150mm (6") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT...
Single Pre-Crimped Power Contact, Male Single-Ended with white 18 AWG cable, 300mm (12") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT...
Single Pre-Crimped Power Contact, Male Single-Ended with white 18 AWG cable, 450mm (18") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT...
Single Pre-Crimped Power Contact, Male-to-Female with white 18 AWG cable, 150mm (6") long. Manufactured with the G125-1500005 male and G125-0500005 female crimp contact. Gold finish on contact area. Male contact...
Single Pre-Crimped Power Contact, Male-to-Female with white 18 AWG cable, 300mm (12") long. Manufactured with the G125-1500005 male and G125-0500005 female crimp contact. Gold finish on contact area. Male contact...
Single Pre-Crimped Power Contact, Male-to-Female with white 18 AWG cable, 450mm (18") long. Manufactured with the G125-1500005 male and G125-0500005 female crimp contact. Gold finish on contact area. Male contact...
Single Pre-Crimped Power Contact, Male-to-Male with white 18 AWG cable, 150mm (6") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT male...
Single Pre-Crimped Power Contact, Male-to-Male with white 18 AWG cable, 300mm (12") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT male...
Single Pre-Crimped Power Contact, Male-to-Male with white 18 AWG cable, 450mm (18") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT male...

<< Prev Next >>