Harwin Plc Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PF5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet...
Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PM5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet...
Rated to 40A nominal, Vertical orientation with 3.5mm PC Tail. Specified as PF1 in a Mix-Tek connector part number. Gold finish on contact area and termination.
Rated to 40A nominal, Vertical orientation with 3.5mm PC Tail. Specified as PM1 in a Mix-Tek connector part number. Gold finish on contact area and termination.
Single Pre-Crimped Contact, Female Single-Ended with red 22 AWG cable, 150mm (6") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.).
Single Pre-Crimped Contact, Female Single-Ended with red 22 AWG cable, 300mm (12") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.).
Single Pre-Crimped Contact, Female Single-Ended with red 24 AWG cable, 150mm (6") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.).
Single Pre-Crimped Contact, Female Single-Ended with red 24 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.).
Single Pre-Crimped Contact, Female Single-Ended with red 26 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.).
Single Pre-Crimped Contact, Female Single-Ended with red 28 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.).
Single Pre-Crimped Contact, Female-to-Female with red 22 AWG cable, 150mm (6") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold...
Single Pre-Crimped Contact, Female-to-Female with red 22 AWG cable, 300mm (12") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold...
Single Pre-Crimped Contact, Female-to-Female with red 24 AWG cable, 150mm (6") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold...
Single Pre-Crimped Contact, Female-to-Female with red 24 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold...

<< Prev