Techsil Limited Techsil® TS14M Metal Needle 1" TEAE05343

Description
TS14M is a blunt luer lock tip with a 14 gauge & ID of 1.60mm. It has a 1 inch needle. These products are precision manufactured for micro-dot and bead applications. All needles are non-sterile and intended for industrial use only.
Description
TS14M is a blunt luer lock tip with a 14 gauge & ID of 1.60mm. It has a 1 inch needle. These products are precision manufactured for micro-dot and bead applications. All needles are non-sterile and intended for industrial use only.

Suppliers

Company
Product
Description
Supplier Links
Techsil® TS14M Metal Needle 1
Bidford on Avon, United Kingdom
Techsil® TS14M Metal Needle 1"
TEAE05343
Techsil® TS14M Metal Needle 1" TEAE05343
TS14M is a blunt luer lock tip with a 14 gauge & ID of 1.60mm. It has a 1 inch needle. These products are precision manufactured for micro-dot and bead applications. All needles are non-sterile and intended for industrial use only.

TS14M is a blunt luer lock tip with a 14 gauge & ID of 1.60mm. It has a 1 inch needle. These products are precision manufactured for micro-dot and bead applications. All needles are non-sterile and intended for industrial use only.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Dispensing Valve Systems
Product Number TEAE05343
Product Name Techsil® TS14M Metal Needle 1"
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
Submicrometer Monodisperse Aerosol Generator 3940A - 3940A - TSI Incorporated
Specs
Valve Dispensing Technology Spray
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
Liquid Valve (VL) -  - Precision Engine Controls Corp.
Precision Engine Controls Corp.
View Details