Techsil Limited Momentive TSE399 Clear Flowable Air Syringe 30cc MOSI01275

Description
DETAILS Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Supplied in a 30cc air syringe. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)
Datasheet
Description
DETAILS Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Supplied in a 30cc air syringe. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE399 Clear Flowable Air Syringe 30cc - MOSI01275 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE399 Clear Flowable Air Syringe 30cc
MOSI01275
Momentive TSE399 Clear Flowable Air Syringe 30cc MOSI01275
DETAILS Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Supplied in a 30cc air syringe. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)

DETAILS

Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Supplied in a 30cc air syringe.

Product Benefits

  • Non-corrosive to metals
  • Fast cure
  • Low odour
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Clear
  • Tack-Free Time: 10 Mins
  • Cured Shore Hardness: 30 Shore A
  • Elongation: 140%
  • Dielectric Strength: 22kv/ mm
  • Operating Temperature: -55°C to +200°C

Product Specifications

  • Military Specification: MIL-A-46146B (Corrosion Test Only)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Dispensing Valve Systems
Product Number MOSI01275
Product Name Momentive TSE399 Clear Flowable Air Syringe 30cc
Material Feed Batch (Syringe)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
Specs
Valve Dispensing Technology Needle or Spool; Spray (optional feature)
Media Viscosity 3.00E6 cps
Dispensing Application Bead; Spray Round (optional feature)
View Details
Spraying System - FSH-DS128 - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Media Viscosity 0.0 to 12500 cps
Application FoodBeverage; FuelOil; HighViscosity; MedPharmaceutical
View Details