Techsil Limited Momentive TSE399 Clear Flowable Manual Syrng 30cc MOSI01276

Description
Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Supplied in a 30cc manual syringe. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)
Datasheet
Description
Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Supplied in a 30cc manual syringe. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE399 Clear Flowable Manual Syrng 30cc - MOSI01276 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE399 Clear Flowable Manual Syrng 30cc
MOSI01276
Momentive TSE399 Clear Flowable Manual Syrng 30cc MOSI01276
Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Supplied in a 30cc manual syringe. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)

Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Supplied in a 30cc manual syringe.

Product Benefits

  • Non-corrosive to metals
  • Fast cure
  • Low odour
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Clear
  • Tack-Free Time: 10 Mins
  • Cured Shore Hardness: 30 Shore A
  • Elongation: 140%
  • Dielectric Strength: 22kv/ mm
  • Operating Temperature: -55°C to +200°C

Product Specifications

  • Military Specification: MIL-A-46146B (Corrosion Test Only)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Dispensing Valve Systems
Product Number MOSI01276
Product Name Momentive TSE399 Clear Flowable Manual Syrng 30cc
Material Feed Batch (Syringe)
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 826 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
Dispense Valves - S-900 Series Valves - EXACT Dispensing Systems
Specs
Valve Dispensing Technology Positive Displacement
Dispense Rate ? to 75.76 L/min (? to 77 in³/sec)
Dispensed Width / Diameter 3.17 to 25.4 mm (0.1250 to 1 inch)
View Details
Teflon Needles -  - Cammda Corporation
Cammda Corporation
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone
View Details
Micro Volume Dispensing Auger Valve - SVX - PVA - Precision Valve & Automation
PVA - Precision Valve & Automation
Specs
Valve Dispensing Technology Positive Displacement; Screw (Auger)
Media Viscosity 25000 to 1.00E7 cps
Dispensing Application Bead; Dot
View Details