Black Box 1m (3.2ft) SCMTRJ GY OM4 MM Fiber Patch Cable INDR Zip LSZH FOLZHM4-001M-SCMT-GR

Description
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.
Datasheet
Description
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1m (3.2ft) SCMTRJ GY OM4 MM Fiber Patch Cable INDR Zip LSZH - FOLZHM4-001M-SCMT-GR - Black Box
Lawrence, PA, USA
1m (3.2ft) SCMTRJ GY OM4 MM Fiber Patch Cable INDR Zip LSZH
FOLZHM4-001M-SCMT-GR
1m (3.2ft) SCMTRJ GY OM4 MM Fiber Patch Cable INDR Zip LSZH FOLZHM4-001M-SCMT-GR
Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.

Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13 standard lengths.10-Gbps compliant per IEEE 802.3ae.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Fiber Optic Cables
Product Number FOLZHM4-001M-SCMT-GR
Product Name 1m (3.2ft) SCMTRJ GY OM4 MM Fiber Patch Cable INDR Zip LSZH
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5357430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power - F-MFC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Wavelength 500 to 2100 nm (5000 to 21000 Å)
View Details