Black Box Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad... | |
| Pre-terminated cable eliminates costly and error-prone field terminations. Use to simplify high-density blade server, patch panels, and switch connections. Reduce installation time. Round cable is a small diameter (3. 0-mm). | |
| Well suited for using in aircraft, ships, and construction areas.OM1, OM2, and OM4 multimode plus single-mode cables are also available.Get the connectors you want: ST, SC, LC, and MT-RJ in... |
| << Prev | Next >> |