igus® inc. Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| 1. Core element with tensile strength 2. Fine-wire special conductor 3. 2 conductors each, stranded with short pitches 4. Highly flexible braided copper shield 5. Pressure extruded Classification of the... | |
| 1. Especially bending-resistant, fine-wire stranded conductor 2. 2 conductors each, stranded with short pitches 3. Gusset-filling, pressure extruded 4. Highly flexible braided copper shield 5. With pressure extruded TPE blend... | |
| 1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filled extruded, oil-proof TPE blend Classification of... | |
| 1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded PUR blend | |
| 1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided... | |
| 1. Especially bending-resistant, fine-wire stranded conductor 2. Pressure extrudet element jacke 3. Highly flexible braided copper shield 4. Core element with tensile strength 5. 2 conductors each stranded in especially... | |
| 1. Fine strand copper wire conductor 2. Core element with tensile strength 3. Braiding in layers with extremely short pitch 4. Gusset-filling, pressure extruded Classification of the Chainflex® cable: Class... | |
| 1. Fine strand copper wire conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded Classification of the Chainflex® | |
| 1. Fine-wire special conductor 2. Braiding in layers with extremely short pitch 3. Highly flexible braided copper shield 4. Pressure extruded Classification of the Chainflex® cable: Class 4.4.2.1 Requirements: 4:... | |
| 1. Highly flexible special cable 2. Energy conductor with signal pair elements stranded around high-tensile center cord 3. Extremely highly flexible braided-pair copper shield 4. Gusset-filling, pressure extruded 5. Highly... | |
| 1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded TPE blend Classification of the... | |
| 1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper... | |
| 1.Fine wire stranded conductor 2.Pairs twisted together with short pitch 3. gusset filled, pressure extruded 4. Highly flexible braided copper shield 5. Pressure extruded, halogen-free PUR blend Classification of the... |