igus® inc. Datasheets for Linear Bearing Rails

Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more

Product Name Notes
Cf53 or stainless steel shaft Completely supported by and mounted with standard aluminum support Standard T2 pitch; T1 also possible on request Pitch symmetric C5 = C6 Available shaft materials:...
Special features Connecting dimensions as standard shaft supports in aluminium High corrosion and chemical resistance Best addition for stainless steel shafts Available stainless steel shafts in 1.4571/1.4125 Possible lengths: –
Special features Material: AlMgSi 0.5 F22 Roundness: DIN 12020 Straightness: DIN 12020 Hardness: 75 HB Surface: hard anodized Surface hardness: 450-550 HV Delivered off the shelf Please note that it...
Special features Material: Carbon fiber Roundness tolerance: ±0.0019685 inch (± 0.05 mm) Diameter tolerance: -0.003937 inch (- 0.1 mm) Operation temperature: Max. 212° F (100 °C) Color: Black Installation material...
Special features Materials available: 1050 Case-Hardened Steel, 1050 Case-Hardened, Chrome-Plated Steel Available supported or unsupported Max. under-support rail length - 600 mm T2 hole spacing standard, T1 optional Symmetric hole...
Special properties of precision aluminium shaft The recommended shaft material for all linear plain bearings made of iglide® J and iglide® J200 Delivery: from stock Material: EN AW 6061/6060 Straightness:...
Completely self-lubricating linear extensions in continuous stroke lengths of 100mm to 600mm - maximum pulled-out length: 1200mm. The telescopic rails consist of anodized aluminum guide rails and a gliding block...
DryLin® W guide rails made of aluminum with a significantly reduced dead weight through machined recesses. Sizes 0630, 1040 and 1080 Self-lubricating, quiet and light standard length from stock Matching...
The DryLin® W high-profile rail product range is available in 4 installation sizes. From 06 - 16, the profile offers extreme torsion resistance and can be installed unsupported. Assembly on...
The proven DryLin® N telescopic system is now available with a locking mechanism. There are two different versions: a) Detent in end positions and centered position b) Precision detent with...
Square section tube made of hard-anodized aluminum Torque resistant without 2nd guidance Tolerates moments up to 10 Nm Space saving and low weight AWMQ hollow chamber for supply lines (media,...