igus® inc. Datasheets for Pillow Block Bearings

Pillow block bearings are mounted bearings that are used to provide load support for a rotating shaft’s axis. 
Pillow Block Bearings: Learn more

Product Name Notes
Special properties at a glance: Totally corrosion resistance Lubrication- and maintenance Non-magnetic and washable Predictable lifetime Compact design Low weight Electrically insulating Temperature range: xiros B180, -40° F to +176°
Features Maintenance-free, self-lubricating High strength under impact loads High tensile strength for varying loads Compensation for alignment errors Compensation for edge loads Corrosion-resistant Chemical resistant High vibration dampening capacity Suitable...
Special properties Save time during assembly and disassembly of shafts, no more threading Low profile and lightweight High rigidity and fatigue strength Spherical ball material is iglide® J for low...
Our igubal® pillow blocks (both the spherical ball and its housing) are designed with our high-performance, self-lubricating plastic materials for dry-running operation. They don't require any external lubricants, which enables...
Pillow block bearing ESTM-SL
Pillow block bearing ESTM
Pillow block bearing KSTM-G
The ESQM 2.0 is an innovative, split pillow block bearing that has been specially developed for solar trackers. It is characterized by high performance, simple installation, optimized materials, a lower...
2-parts version made of bearing material iglide® GLW 4-parts version with additional gliding layer made of different iglidur® materials for different requirements Individual diameters in 6-8 weeks Static loads up...
Material igumid G Easy to assemble / disassemble Perfect for outdoor-applications High loads XYZ corrosion-free