igus® inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
262
compact design, no loops, 600 mm retraction length igus® drylin® linear module self-lubricating and maintenance-free The more variety there is in automated production technology, the greater are the requirements placed...
Prevent the formation of loops at the robot wrist for smaller robots Specially tailored for robots with small to medium load capacities, the igus® triflex® RSE retraction system makes it...
RSP- Intelligent retraction system -avoid loop formation on the robot's wrist "Intelligent" retraction system for multiple robot applications. Expansion lengths of 600 mm enable a secure guidance of the cables...
The triflex® energy chain TRC.40.058.0.ESD in combination with the associated fiber-rod system represents the first certified three-dimensionally movable energy supply for dry cleanroom applications. In the context of the increasingly...
triflex® RS dresspack is a very compact universal module that is mounted on fastening points available on the robot. The low installation height and the triflex® R chain guide parallel...