igus® inc. Control Cable PVC Chainflex® CF130LL

Description
1. Fine strand copper wire conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded Classification of the Chainflex® cable: Class 4.4.1.2 Requirements: 4: Cables with special structure for continuous movement in e-chains®, medium stressing, radii from 7.5 x d, speed up to 3 m/s Travel distance: 4: Travel up to 50 m Resistance to oil: 1: No resistance to oil Typical Applications for medium mechanical load requirements without influence of oil preferably indoor applications especially for freely suspended travel distances and for gliding applications up to 164 ft (50m). wood/stone processing, packaging industry, supply system, handling, adjusting equipment
Datasheet
Description
1. Fine strand copper wire conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded Classification of the Chainflex® cable: Class 4.4.1.2 Requirements: 4: Cables with special structure for continuous movement in e-chains®, medium stressing, radii from 7.5 x d, speed up to 3 m/s Travel distance: 4: Travel up to 50 m Resistance to oil: 1: No resistance to oil Typical Applications for medium mechanical load requirements without influence of oil preferably indoor applications especially for freely suspended travel distances and for gliding applications up to 164 ft (50m). wood/stone processing, packaging industry, supply system, handling, adjusting equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable PVC - Chainflex® CF130LL - igus® inc.
East Providence, RI, United States
Control Cable PVC
Chainflex® CF130LL
Control Cable PVC Chainflex® CF130LL
1. Fine strand copper wire conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded Classification of the Chainflex® cable: Class 4.4.1.2 Requirements: 4: Cables with special structure for continuous movement in e-chains®, medium stressing, radii from 7.5 x d, speed up to 3 m/s Travel distance: 4: Travel up to 50 m Resistance to oil: 1: No resistance to oil Typical Applications for medium mechanical load requirements without influence of oil preferably indoor applications especially for freely suspended travel distances and for gliding applications up to 164 ft (50m). wood/stone processing, packaging industry, supply system, handling, adjusting equipment

1. Fine strand copper wire conductor
2. Core element with tensile strength
3. Bunch stranding by core cord of high tensile strength
4. Gusset-filling, pressure extruded

Classification of the Chainflex® cable:
Class 4.4.1.2
Requirements:
4: Cables with special structure for continuous movement in e-chains®, medium stressing, radii from 7.5 x d, speed up to 3 m/s
Travel distance:
4: Travel up to 50 m
Resistance to oil:
1: No resistance to oil

Typical Applications

  • for medium mechanical load requirements
  • without influence of oil
  • preferably indoor applications
  • especially for freely suspended travel distances and for gliding applications up to 164 ft (50m).
  • wood/stone processing, packaging industry, supply system, handling, adjusting equipment
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Multiconductor Cables
Product Number Chainflex® CF130LL
Product Name Control Cable PVC
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); VDE
Unlock Full Specs
to access all available technical data

Similar Products

E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
FEP Multiconductor Cable - CZ 1323-2P - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details