igus® inc. Datasheets for Flange Mounted Bearings

Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations.
Flange Mounted Bearings: Learn more

Product Name Notes
The igubal split 2-hole flange bearings and split bearing inserts provide a special installation option that significantly cuts downtime. Upon the wear and tear of single-piece bearings, replacement may require...
The igubal split 4-hole flange bearings and split bearing inserts offer a unique assembly solution that drastically reduces downtimes. When one-piece bearings wear out, major modifications might be necessary to...
xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor...