igus® inc. Control Cable PVC Chainflex® CF6

Description
1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, oil-proof PVC sheath blend Classification of the Chainflex® cable: Class 5.5.2.1 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1)
Datasheet
Description
1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, oil-proof PVC sheath blend Classification of the Chainflex® cable: Class 5.5.2.1 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable PVC - Chainflex® CF6 - igus® inc.
East Providence, RI, United States
Control Cable PVC
Chainflex® CF6
Control Cable PVC Chainflex® CF6
1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, oil-proof PVC sheath blend Classification of the Chainflex® cable: Class 5.5.2.1 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1)

1. Especially bending-resistant, fine-wire stranded conductor
2. Core element with tensile strength
3. Bunch stranding by core cord of high tensile strength
4. Gusset-filling, pressure extruded
5. Highly flexible braided copper shield
6. Pressure extruded, oil-proof PVC sheath blend

Classification of the Chainflex® cable:
Class 5.5.2.1
Requirements:
5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s
Travel distance:
5: Travel up to 100 m
Resistance to oil:
2: Oil resistant (in accordance with DIN EN 50363-4-1)

Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Multiconductor Cables
Product Number Chainflex® CF6
Product Name Control Cable PVC
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534079 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -10 to 80 C (14 to 176 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details