igus® inc. Datasheets for Electrical Conduit
Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Electrical Conduit: Learn more
| Product Name | Notes |
|---|---|
| PACO: medium sized, flexible, split The PMA COFLEX conduit type PACO has been created for retrofit snd pre-loomed applications. New cables can be added to existing arrangements without the need... | |
| PMAFLEX Conduits CYL - very flexible, medium PMA CYL ECONOMY conduit exhibits very good flexibility and is also suitable for low temperature applications. These conduits are used primarily in construction... | |
| PMAFLEX PIS/PIH - highly flexible, medium These highly flexible products are used primarily in automation applications and for connections subject to intense movements in general machinery construction. Their outstanding material... | |
| VOH: flexible, very heavy corrugated tubes VOH - is suitable only for static applications! Temperature range -40°C to +105°C, short term up to 150°C Material PA6, modified, halogen free Fire... |