igus® inc. Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| 514: Screw plug These plug screws are suitable for an accurate termination where no thread holes in casing and distribution boxes are needed. Temperature range: -4°F to +212°F (-20 °C... |