Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 70144366 |
| Product Name | Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating |
| Product Category | Cable |