igus® inc. Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
Toothed belt actuator + UR adapter kit +gearbox and motor controller + cable carriers. Upon request with UR cap integration Users can now easily add a 7th axis to their...
For loads up to 2.5 [kg] For precision requirements up to approx. 0,2 [mm] At speeds up to max. 0.5 [m/s] XY Actuator (Single Rail) igus offers cartesian robots as...
For loads up to 2.5 [kg] For precision requirements up to approx. 0,2 [mm] At speeds up to max. 0.5 [m/s] XY Actuator (Single Rail) | Workspace 2500 x 750...
For loads up to 5 [kg] For precision requirements up to approx. 0,3 [mm] At speeds up to max. 1 [m/s] XY Actuator (Single Rail) | Workspace 800 x 500...
Payload: 5kg Accuracy: +-0.5mm Speed: up to 1 m/s Other sizes in standard upon request XY Actuator | Workspace 800 x 500mm igus offers cartesian robots as XY Actuator (Single...
Working space 1000 x 750 mm Payload up to 5 kg per Z-axis Speed up to 1 m/s Repeat accuracy ±0.5 mm XY Actuator (Single Rail) | Workspace 1000 x...
Workspace 500 x 150mm Payload up to 3kg Speed: up to 1m/s Repeatability ±0.5mm XY Actuator | Workspace 500 x 150mm igus offers cartesian robots as XY Actuator (Single Rail),...