igus® inc. PVC Servo Cable Chainflex® CF21.UL

Description
1. Highly flexible special cable 2. Energy conductor with signal pair elements stranded around high-tensile center cord 3. Extremely highly flexible braided-pair copper shield 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, oil-proof PVC sheath blend Classification of the Chainflex® cable: Class 5.5.2.1 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1) Typical Applications for high mechanical load requirements preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C) designed for AC motors with variable frequency drive (VFD) for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machining tools, packaging machines, quick handling, indoor cranes
Datasheet
Description
1. Highly flexible special cable 2. Energy conductor with signal pair elements stranded around high-tensile center cord 3. Extremely highly flexible braided-pair copper shield 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, oil-proof PVC sheath blend Classification of the Chainflex® cable: Class 5.5.2.1 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1) Typical Applications for high mechanical load requirements preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C) designed for AC motors with variable frequency drive (VFD) for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machining tools, packaging machines, quick handling, indoor cranes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Servo Cable - Chainflex® CF21.UL - igus® inc.
East Providence, RI, United States
PVC Servo Cable
Chainflex® CF21.UL
PVC Servo Cable Chainflex® CF21.UL
1. Highly flexible special cable 2. Energy conductor with signal pair elements stranded around high-tensile center cord 3. Extremely highly flexible braided-pair copper shield 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, oil-proof PVC sheath blend Classification of the Chainflex® cable: Class 5.5.2.1 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1) Typical Applications for high mechanical load requirements preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C) designed for AC motors with variable frequency drive (VFD) for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machining tools, packaging machines, quick handling, indoor cranes

1. Highly flexible special cable
2. Energy conductor with signal pair elements stranded around high-tensile center cord
3. Extremely highly flexible braided-pair copper shield
4. Gusset-filling, pressure extruded
5. Highly flexible braided copper shield
6. Pressure extruded, oil-proof PVC sheath blend

Classification of the Chainflex® cable:
Class 5.5.2.1
Requirements:
5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s
Travel distance:
5: Travel up to 100 m
Resistance to oil:
2: Oil resistant (in accordance with DIN EN 50363-4-1)

Typical Applications

  • for high mechanical load requirements
  • preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C)
  • designed for AC motors with variable frequency drive (VFD)
  • for freely suspended and gliding travel up to 328 ft (100m)
  • storage and retrieval units for high-bay warehouses, machining tools, packaging machines, quick handling, indoor cranes
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Multiconductor Cables
Product Number Chainflex® CF21.UL
Product Name PVC Servo Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534202 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -15 to 80 C (5 to 176 F)
International 0.0900 mm2
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details