igus® inc. Datasheets for Plastic and Rubber Balls
Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic balls resist high temperatures, but others do not. Rubber balls are characterized by a high degree of flexibility and elasticity.
Plastic and Rubber Balls: Learn more
| Product Name | Notes |
|---|---|
| High temperatures - iglide® T500, resistant to chemicals and high temperatures | |
| Low cost - iglide® R, low friction values, low cost, low moisture absorption | |
| Standard - iglide® L280; extreme wear resistance | |
| Low cost spherical balls - iglide® J4, wear resistant and cost effective | |
| Low moisture absorption - iglide® J; low friction values | |
| Special properties: Can be combined with all housings from design range E Sizes from 8 to 20 mm Pre-loaded Completely clearance-free, even in unloaded state Material: iglide® J4 | |
| Underwater applications - iglide® UW; highly wear-resistant material |