igus® inc. Datasheets for Stepper Motors (rotary)
Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more
| Product Name | Notes |
|---|---|
| stepper motor installation sizes with 0.1 to 2 Nm holding torque 7 lead screw types with pitches from 0.8 mm to 50 mm Maximum precision by centering the lead screw... |