igus® inc. Control Cable TPE Chainflex® CF10

Description
1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 7.6.4.1 Requirements: 7: Cables for continuous movement in e-chains® for heavy-duty use with smallest radii, indoor and outdoor applications, radii from 4 x d, speed up to 10 m/s and more Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications especially for freely suspended and gliding travel distances up to 1312 ft (400m) and more. storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Datasheet
Description
1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 7.6.4.1 Requirements: 7: Cables for continuous movement in e-chains® for heavy-duty use with smallest radii, indoor and outdoor applications, radii from 4 x d, speed up to 10 m/s and more Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications especially for freely suspended and gliding travel distances up to 1312 ft (400m) and more. storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable TPE - Chainflex® CF10 - igus® inc.
East Providence, RI, United States
Control Cable TPE
Chainflex® CF10
Control Cable TPE Chainflex® CF10
1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 7.6.4.1 Requirements: 7: Cables for continuous movement in e-chains® for heavy-duty use with smallest radii, indoor and outdoor applications, radii from 4 x d, speed up to 10 m/s and more Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications especially for freely suspended and gliding travel distances up to 1312 ft (400m) and more. storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications

1. Highly flexible special conductor
2. Core element with tensile strength
3. Bunch stranding by core cord of high tensile strength
4. Gusset-filling, pressure extruded
5. Highly flexible braided copper shield
6. With pressure extruded TPE blend

Classification of the Chainflex® cable:
Class 7.6.4.1
Requirements:
7: Cables for continuous movement in e-chains® for heavy-duty use with smallest radii, indoor and outdoor applications, radii from 4 x d, speed up to 10 m/s and more
Travel distance:
6: Travel up to 400 m and more
Resistance to oil:
4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA

Typical Applications

  • for maximum mechanical load requirements
  • indoor and outdoor applications
  • especially for freely suspended and gliding travel distances up to 1312 ft (400m) and more.
  • storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Multiconductor Cables
Product Number Chainflex® CF10
Product Name Control Cable TPE
Product Category Cable
Cable Jacket TPE-O, abrasion-resistant
Cable Insulation TPE, thin-walled
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 361858 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details