igus® inc. Datasheets for Super Precision and Spindle Bearings
Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7 or ABEC-9, and run coolly and smoothly at high speeds.
Super Precision and Spindle Bearings: Learn more
| Product Name | Notes |
|---|---|
| igus®' lightweight slewing ring made from iglide® J4 inner rings and hard-anodized aluminum. Stainless steel outer ring for lower cost option is available upon request. | |
| igus®' standard slewing ring, style 01, offers a rigid aluminum slewing ring with the benefits of self-lubricating iglide® J sliding elements. Inner ring - hard anodized aluminum or stainless steel... |