igus® inc. CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 18AWG, SHIELDED, 5 COND STRANDED CF140US-07-05 (100FT)

Description
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC Outer Jacket: Oil resistant UV- resistant grey PVC low-adhesion blend adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Shield: Tinned copper. Intermediate Jacket: PVC. Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 10 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.
Description
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC Outer Jacket: Oil resistant UV- resistant grey PVC low-adhesion blend adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Shield: Tinned copper. Intermediate Jacket: PVC. Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 10 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 18AWG, SHIELDED, 5 COND STRANDED
70144501
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 18AWG, SHIELDED, 5 COND STRANDED 70144501
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC Outer Jacket: Oil resistant UV- resistant grey PVC low-adhesion blend adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Shield: Tinned copper. Intermediate Jacket: PVC. Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 10 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC Outer Jacket: Oil resistant UV- resistant grey PVC low-adhesion blend adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Shield: Tinned copper. Intermediate Jacket: PVC. Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 10 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70144501
Product Name CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 18AWG, SHIELDED, 5 COND STRANDED
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E20424 - CAT 5e Ethernet Cable (2 Data Pair) - E20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Silicone Multiconductor Cable - AS155-28-4SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details