igus® inc. Datasheets for Radial Ball Bearings

Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more

Product Name Notes
Features Lubrication and maintenance-free Non-magnetic and washable Corrosion-resistant Predictable lifetime Lightweight For 3-60 mm shaft diameters Electrically insulating
Features Maintenance- and lubrication-free For temperatures up to 302° F Corrosion resistant Non-magnetic and washable Chemical resistant FDA compliant Predictable lifetime Lightweight For 3-20 mm shaft diameter
The xiros® C160 material used for ball bearings is highly media-resistant yet, at the same time, low cost. xiros® C160 can be used in the temperature range of up to...