igus® inc. Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| Features Lubrication and maintenance-free Non-magnetic and washable Corrosion-resistant Predictable lifetime Lightweight For 3-60 mm shaft diameters Electrically insulating | |
| Features Maintenance- and lubrication-free For temperatures up to 302° F Corrosion resistant Non-magnetic and washable Chemical resistant FDA compliant Predictable lifetime Lightweight For 3-20 mm shaft diameter | |
| The xiros® C160 material used for ball bearings is highly media-resistant yet, at the same time, low cost. xiros® C160 can be used in the temperature range of up to... |