igus® inc. Control Cable PVC Chainflex® CF5

Description
1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filled extruded, oil-proof TPE blend Classification of the Chainflex® cable: Class 5.5.2.2 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1)
Datasheet
Description
1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filled extruded, oil-proof TPE blend Classification of the Chainflex® cable: Class 5.5.2.2 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable PVC - Chainflex® CF5 - igus® inc.
East Providence, RI, United States
Control Cable PVC
Chainflex® CF5
Control Cable PVC Chainflex® CF5
1. Especially bending-resistant, fine-wire stranded conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filled extruded, oil-proof TPE blend Classification of the Chainflex® cable: Class 5.5.2.2 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1)

1. Especially bending-resistant, fine-wire stranded conductor
2. Core element with tensile strength
3. Bunch stranding by core cord of high tensile strength
4. Gusset-filled extruded, oil-proof TPE blend

Classification of the Chainflex® cable:
Class 5.5.2.2
Requirements:
5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s
Travel distance:
5: Travel up to 100 m
Resistance to oil:
2: Oil resistant (in accordance with DIN EN 50363-4-1)

Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Multiconductor Cables
Product Number Chainflex® CF5
Product Name Control Cable PVC
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534079 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -10 to 80 C (14 to 176 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details