igus® inc. Datasheets for Cable Carriers
Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications.
Cable Carriers: Learn more
| Product Name | Notes |
|---|---|
| Easy Triflex® for 1 moving direction 1. Steel mounting brackets available 2. Patented "push-button-princip le" 3. Shorten and lengthen at any given point 4. Different bending radii and directions can... | |
| Easy Triflex® for 2 moving directions 1. Steel mounting brackets available 2. Patented "push-button-princip le" 3. Shorten and lengthen at any given point 4. Different bending radii and directions can... | |
| Easy Triflex® for 3 moving directions 1. Steel mounting brackets available 2. Patented "push-button-princip le" 3. Shorten and lengthen at any given point 4. Different bending radii and directions can... | |
| Easy Triflex® for double-axis movement 1. Steel mounting brackets available 2. Patented "push-button-princip le" 3. Shorten and lengthen at any given point 4. Different bending radii and directions can be... | |
| Series 03 E2 'micro' 1. igus®’ smallest Energy Chain® - interior dimensions .20” x .20” (5 x 5 mm) 2. Very lightweight - low price 3. Mounting bracket with integrated... | |
| Series 04 E2 'micro' 1. Very lightweight - low price 2. One-piece, non snap-open Energy Chain® 3. Small Energy Chain® - interior dimensions .28” x .28” (7 x 7 mm)... | |
| Series 045 E2 'micro' 1.Small pitch for very quiet operation 2. Very lightweight - ideal for low inertia applications 3. Dirt-repellant exterior 4. One-piece, non snap-open Energy Chain® Inner widths... | |
| Series 047 'Zipper' 1. Small pitch for low-noise and smooth operation 2. For high acceleration 3.‘Zipper-fast’ opening and closing 4. Zipper lids can be separated and joined at each link... | |
| Series 05 E2 'micro' 1.Very lightweight - ideal for low inertia applications 2. iF-Design Award 3. One-piece, non snap-open Energy Chain® Inner widths Bi: 0.24 up to 2.52 (6 -... | |
| Series 06 E2 'micro' 1.High torsional rigidity 2. Very lightweight - low price 3. Dirt repellant exterior 4. Mounting bracket with integrated strain relief 7. Molded in separator available Inner... | |
| Series 07 'Zipper' 1. ‘Zipper-fast’ opening and closing 2. Small pitch for low-noise and smooth operation 3. For high acceleration 4. Zipper lids can be separated and joined at each... | |
| Series 08 E2 'micro' 1. Small pitch for very quiet operation 2. High torsional rigidity 3. Mounting brackets with strain relief options 4. One-piece, non snap-open Energy Chain® 5. Very... | |
| Series 09 'Zipper' 1. Small pitch for low-noise and smooth operation 2. For high acceleration 3. Small pitch for low-noise and smooth operation 4. Zipper lids can be separated and... | |
| Series 10 'E2 mini' 1. Smallest divisions for very smooth operation (11 links/ft (33/m)) Inner widths Bi: 0.59 up to 1.97 (15 - 50 mm) Bending radii R: 1.1 up... | |
| Series 10 New 'E2 mini' 1. Large pins and double stop dog for superior life and long unsupported length 2. Mounting bracket with integrated strain relief 3. Dirt repellant exterior... | |
| Series 11.031 1. Torsion stable 2. Mounting bracket with integrated strain relief 3. Dirt-resistant outer contour 4. Single part design Available inner width Bi: 1.22 (31 mm) Available bending radii... | |
| Series 11.080 1. New version with thicker pins and double stop dog for long service life and long unsupported length. 2. Mounting bracket with integrated strain relief 3. Dirt-resistant outer... | |
| Series 11.1/11.2 1. Enlarged inner height 2. Mounting bracket with integrated strain relief 3. Dirt-resistant outer contour 4. Single part design Available inner width Bi: 0.59 and 0.98 (15 and... | |
| Series 1400 - snap-open along inner radius 1. Opening system for rapid opening, either from the right or the left 2. Double stop dog for long unsupported length 3. Crossbars... | |
| Series 14040, E-Chains® with crossbars every link 1. Wide, rounded plastic crossbars - cable friendly 2. Hinged snap-open removable lids along outer radius of Energy Tube 3. Closed and open... | |
| Series 14140, E-Chains® with crossbars every other link 1. Wide, rounded plastic crossbars - cable friendly 2. Hinged snap-open removable lids along outer radius of Energy Tube 3. Closed and... | |
| Series 14240, E-Chains® with crossbars every link 1. Crossbars on Energy Chains® are removable along both radii 2. Wide, rounded plastic crossbars - cable friendly 3. Optimum ratio of inner... | |
| Series 14340, E-Chains® with crossbars every other link 1. Crossbars on Energy Chains® are removable along both radii 2. Wide, rounded plastic crossbars - cable friendly 3. Optimum ratio of... | |
| Series 1450 - "half" Energy Tube snap-open along inner radius 1. Opening system for rapid opening, either from the right or the left 2. Double stop dog for long unsupported... | |
| Series 15 New 'Zipper' 1. ‘Zipper-fast’ opening and closing 2. For high acceleration 3. Large pins and double sto dog for superior life and long unsupported length 4. Zipper lids... | |
| Series 150, crossbars at every link 1.KMA-mounting brackets 2. Mounting brackets, available: locking/pivoting 3. R198:Swivelable and removable lid 4.R198: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7.150/151:... | |
| Series 1500 - snap-open along outer radius 1. Opening system for rapid opening, either from the right or the left 2. Double stop dog for long unsupported length 3. Crossbars... | |
| Series 15050, crossbars at every link 1. Stronger version with undercut design 2. High torsional rigidity 3. Wide, rounded plastic crossbars - cable friendly 4. Hinged snap-open removable lids along... | |
| Series 15150, crossbars at every link 1. Stronger version with undercut design 2. High torsional rigidity 3. Wide, rounded plastic crossbars - cable friendly 4. Hinged snap-open removable lids along... | |
| Series 1640, crossbars at every link 1. Numerous interior separation possibilities 2. Wide, rounded plastic crossbars - cable friendly 3. Lateral glide surfaces for side-mounted operation 4. Closed and open... | |
| Series 17 'Zipper' 1.‘Zipper-fast’ opening and closing 2. Small pitch for low-noise, smooth operation 3. For high acceleration 4. Zipper lids can be separated and joined at each link 5. | |
| Series 200 - Energy chain®, not openable Dirt-repellent contoured exterior Cable-friendly, smooth interior with modular interior separation Lateral glide surfaces for side mounted operation Large pins for long service life... | |
| Series 22, crossbars at every link 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R76: Swivel able and removable lid 4.R76: Removable bottom lids 5.Combinable tube and chain 6.Strain relief... | |
| Series 220, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Wide, rounded crossbars 3. Stop dog with “brake” for noise reduction 4. Closed... | |
| Series 240 - snap-open along inner radius 1. Dirt-repellent contoured exterior 2. Cable-friendly, smooth interior with modular interior separation 3. Lateral glide surfaces for side mounted operation 4. Snap-open, hinged... | |
| Series 240AG - E-Chain® snap open in the inner radius Glide shoes 'Auto Glide' for the Series 240. Every 39.37 to 78.74 (1000 - 2000 mm), special plastic glide shoes... | |
| Series 2480 - snap-open along inner radius 1. Double stop dog system for long unsupported length 2. Optimized quick opening system of the clamp, alternately from left or right 3. | |
| Series 250 - snap-open along outer radius 1. Dirt-repellent contoured exterior 2. Cable-friendly, smooth interior with modular interior separation 3. Lateral glide surfaces for side mounted operation 4. Snap-open, hinged... | |
| Series 250AG - E-Chain® snap open in the outer radius Molded-on glide shoes Auto-Glide for series 250. All 39.37 to 78.74 (1000 - 2000 mm) special polymer glide shoes are... | |
| Series 26 - Energy chain®, not openable 1. Large pins for long service life 2. Modular interior separation 3. Double stop dog for long unsupported length and Lateral glide surfaces... | |
| Series 2680 - snap-open along inner radius 1. Easy assembly by optimized pin 2. Lateral glide surfaces for side-mounted operation 3. Integrated strain relief possible 4. Fully enclosed Energy Tube... | |
| Series 26AG - Non-snap-open E-Chain® Glide shoes 'Auto Glide' for the Series 26. Every 39.37 to 78.74 (1000 - 2000 mm), special plastic glide shoes are mounted laterally on the... | |
| Series 27 - snap-open along outer radius 1. Large pins for long service life 2. Modular interior separation 3. Double stop dog for long unsupported length and Lateral glide surfaces... | |
| Series 27AG - E-Chain® snap open in the outer radius Molded-on glide shoes Auto-Glide for series 27. All 39.37 to 78.74 (1000 - 2000 mm) special polymer glide shoes are... | |
| Series 27i - snap-open along inner radius 1. Large pins for long service life 2. Modular interior separation 3. Double stop dog for long unsupported length and Lateral glide surfaces... | |
| Series 27iAG - E-Chain® snap open in the inner radius Glide shoes Auto-Glide for the Series 27i. Special plastic glide shoes are side-mounted on the chain link every 0.04 to... | |
| Series 28, crossbars at every link 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R77: Swivel able and removable lid 4.R77: Removable bottom lids 5.Combinable tube and chain 6.Strain relief... | |
| Series 280, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Numerous interior separation possibilities 3. Closed and open styles can be combined 4. | |
| Series 2828, crossbars at every link 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Crossbars on Energy Chains® are removable along both radii 4. Closed and... | |
| Series 29, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R77: Swivel able and removable lid 4.R77: Removable bottom lids 5.Combinable tube and... | |
| Series 2928, Energy chain® with crossbars every second link. 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Crossbars on Energy Chains® are removable along both radii... | |
| Series 340 - snap-open along inner radius 1. Lateral glide surfaces for side mounted 2. operation 3. Double stop dog for long unsupported length 4. Integrated strain relief possible 5. | |
| Series 3480 - snap-open along inner radius 1. Double stop dog for long unsupported length 2. Lateral glide surfaces for side-mounted operation 3. Rapid opening from either the left or... | |
| Series 350 - snap-open along outer radius 1. Lateral glide surfaces for side mounted 2. operation 3. Double stop dog for long unsupported length 4. Integrated strain relief possible 5. | |
| Series 38, crossbars at every link 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3. R78: Swivelable and removable lid 4.R78: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain... | |
| Series 380, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Stop dog with “brake” for noise reduction 3. Closed and open styles can... | |
| Series 3838, crossbars at every link 1. High torsional rigidity 2. High side-mount stability due to undercut 3. Closed and open styles can be combined 4. Hinged snap-open removable lids... | |
| Series 39, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3. R78: Swivelable and removable lid 4.R78: Removable bottom lids 5.Combinable tube and... | |
| Series 3938, Energy chain® with crossbars every second link. 1. High torsional rigidity 2. High side-mount stability due to undercut 3. Closed and open styles can be combined 4. Hinged... | |
| Series 40, crossbars at every link 1.KMA mounting brackets 2.Mounting brackets, locking or pivoting form 3.R88: Swivel able and removable lid 4.R88: Removable bottom lids 5.Combinable tube and chain 6.Integratable... | |
| Series 400, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Closed and open styles can be combined 3. Numerous interior separation possibilities 4. | |
| Series 41, Energy chain® with crossbars every second link. 1.KMA mounting brackets 2.Mounting brackets, locking or pivoting form 3.R88: Swivel able and removable lid 4.R88: Removable bottom lids 5.Combinable tube... | |
| Series 410, Energy chain® with crossbars every second link. 1. Crossbars on Energy Chains® are removable along both radii 2. Closed and open styles can be combined 3. Numerous interior... | |
| Series 4140, Energy chain® with crossbars every second link. 1. High torsional rigidity 2. High side-mount stability due to undercut 3. Closed and open styles can be combined 4. Hinged,... | |
| Series 50, crossbars at every link 1.KMA-mounting brackets 2. Mounting brackets, available: locking/pivoting 3. R98:Swivelable and removable lid 4.R98: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7. | |
| Series 5050, crossbars at every link 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Closed and open styles can be combined 4. Hinged, snap-open, removable lids... | |
| Series 51, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2. Mounting brackets, available: locking/pivoting 3. R98:Swivelable and removable lid 4.R98: Removable bottom lids 5.Combinable tube and chain 6.Integratable... | |
| Series 5150, Energy chain® with crossbars every second link. 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Closed and open styles can be combined 4. Hinged,... | |
| Series 600, crossbars at every link 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake... | |
| Series 601, Energy chain® with crossbars every second link. 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop... | |
| Series 640, crossbars at every link 1. Optimum ratio of inner height to outer height 2. Numerous interior separation possibilities 3. Stop dog with brake for noise reduction 4. Wide,... | |
| Series 800 E4/100 'Mammoth' 1. Each chain link consists of four opening crossbars which increases its rigidity and allows for a greater unsupported length 2. Crossbars on Energy Chains® are... | |
| Series B15 New - openable in the outer radius 1. Large pins and double stop dog for superior life and long unsupported length 2. Can be opened along the outer... | |
| Series B15i - openable in the inner radius 1. Large pins and double stop dog for superior life and long unsupported length 2. Can be opened along the outer radius... | |
| Series B17 'E2 mini' 1. Snap-open with film-hinge along the outer radius 2. Small pitch for very quiet operation 3. Mounting bracket with integrated strain relief 4. Dirt-repellent exterior 5. | |
| Series E 04 - to be filled in the outer radius 1. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids 2. Small pitch... | |
| Series E 045 - to be filled in the outer radius 1. Very easy to fill 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Patented... | |
| Series E 06 - to be filled in the outer radius 1. Very easy to fill - ideal for harnessed cable assemblies 2. Small pitch for low-noise and smooth operation... | |
| Series E 08 - to be filled in the outer radius 1. Very easy to fill - ideal for harnessed cable assemblies 2. Small pitch for low-noise and smooth operation... | |
| Series E 14 - to be filled in the outer radius 1. Limited torsion tolerance 2. Very easy to fill - ideal for harnessed cable assemblies 3. Limited torsion tolerance... | |
| Series E 16 - to be filled in the outer radius 1. Limited torsion tolerance 2. Small pitch for low-noise and smooth operation 3. Very easy to fill - cables... | |
| Series E03 "E-Z Chain" 1. Very lightweight - ideal for low fill weight 2. Very easy to fill - ideal for harnessed cable assemblies, without opening and closing lids 3. | |
| Series E200 - to be filled in the outer radius 1.Large pins - long service life 2. Limited torsion tolerance 3. "E" Series features spit crossbar along the outer radius... | |
| Series E200-2 - to be filled in the outer radius 1.Large pins - long service life 2. Limited torsion tolerance 3. "E" Series features spit crossbar along the outer radius... | |
| Series E26 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. | |
| Series E26-2 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. | |
| Series E26-3 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. | |
| Series E3-10 - System E3 E-Chains®. 1. Very quiet running through the proven igus® "E6 principle" 2. Ideal for high acceleration 3. Small pitch 4. 3-piece Design 5. Modular structure... | |
| Series E3-15 - System E3 E-Chains®. 1. Very quiet running through the proven igus® "E6 principle" 2. Ideal for high acceleration 3. Small pitch 4. 3-piece Design 5. Modular structure... | |
| Series E3-22 - System E3 E-Chains®. 1. Very quiet running through the proven igus® "E6 principle" 2. Ideal for high acceleration 3. Small pitch 4. 3-piece Design 5. Modular structure... | |
| Series E300 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. | |
| Series E300-2 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. | |
| Series E300-3 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. | |
| Series E6-29 system E6 1.No pins and hole connections 2. Small pitch for light, quiet run 3. Very large glide surfaces 4. Can be shortened or lengthened as required through... | |
| Series E6-40 "System E6" 1. No pin and bore connection, minimal abrasion 2. Small pitch for low-noise, smooth operation 3. Very large gliding surfaces 4. Inside stop dog 5. KMA... | |
| Series E6-52 System E6 1.No pins and bore connections 2. Interior stop dog 3. Very large gliding surfaces 4. Small pitch for light, quiet run 5. Can be shortened or... | |
| Series E6-62 System E6 1.No pin and bore connection 2. Inside stop dog 3. Small pitch for light, quiet run 4. Can be shortened or lengthened as required through modular... | |
| Series E6-80 "System E6" 1. 45% lighter in weight compared to the Series E6-80 2. Can be shortened or lengthened due to modular design 3. Continuous glide surfaces 4. No... | |
| Series E6-80 system E6 1.No pin and bore connection 2.Increased inner height 3.Small pitch for low-noise, smooth operation 4.Interior stop dog 5.Very large gliding surfaces 6.KMA mounting brackets with attachment... | |
| Series EA16 - EasyChain® and auto-glide combination - To be filled along the outer radius Combination von AUTO-GLIDE and Easy chain® Inner width Bi: 1.89 (48 mm) Bending radii R:... | |
| Series EA25 - EasyChain® and auto-glide combination - To be filled along the outer radius Combination von AUTO-GLIDE and Easy chain® Inner widths Bi: 1.97 (50.1 mm) Bending radii R:... | |
| Series R 58 - openable in the outer radius 1. Protection for cables and hoses against hot chips 2. Large pins for high stability 3. Removable lids along the outer... | |
| Series R07 "Zipper" - zip-open along outer radius 1. “Zipper” fast opening and closing 2. Small pitch for low-noise, smooth operation 3. For high acceleration 4. Lightweight 5. Zipper lids... | |
| Series R09 "Zipper" - zip-open along outer radius 1. “Zipper” fast opening and closing 2. Small pitch for low-noise, smooth operation 3. Protection against dirt and chips 4. iF-Design Award... | |
| Series R117 - snap-open on both sides in the inner radius 1. Effective chip protection, even against hot metal chips 2. Smooth, chip-repellent exterior 3. Double stop dog for strong... | |
| Series R118 - snap-open on both sides in the outer radius 1. Effective chip protection, even against hot metal chips 2. Smooth, chip-repellent exterior 3. Double stop dog for strong... | |
| Series R157 - snap-open on both sides in the inner radius 1. Snap-open lids along the inner and outer radius 2. Snap-open from the side, covered pin/bore connection 3. Effective... | |
| Series R158 - snap-open on both sides in the outer radius 1. Snap-open lids along the inner and outer radius 2. Snap-open from the side, covered pin/bore connection 3. Effective... | |
| Series R167 - snap-open on both sides in the inner radius 1. Double stop dog for strong unsupported length 2. Effective chip protection even against hot chips 3. Covered pin/bore... | |
| Series R168 - snap-open on both sides in the outer radius 1. Double stop dog for strong unsupported length 2. Effective chip protection even against hot chips 3. Covered pin/bore... | |
| Series R48 "E2 tube" - to open at the outer radius 1. Protection for cables and hoses against hot chips 2. Removable lids along the outer radius 3. Large pins... | |
| Series R608, energy tube 1. Crossbars on Energy Chains® are removable along both radii 2. Hinged snap-open removable lids along the outer radius 3. Stop dog with brake for noise... | |
| Series R68 New - openable in the outer radius 1. Protection for cables and hoses against hot chips 2. Large pins for high stability 3. Smooth, chip-repellent exterior 4. Small... | |
| Series R760, energy tube 1. Crossbars on Energy Chains® are removable along both radii 2. Wide, rounded crossbars 3. Stop dog with “brake” for noise reduction 4. Closed and open... | |
| Series R77, energy tube 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3.R77: Swivel able and removable lid 4.R77: Removable bottom lids 5.Combinable tube and chain 6.Strain relief integratable in... | |
| Series R78, energy tube 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3. R78: Swivel able and removable lid 4.R78: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief... | |
| Series R7838, energy tube 1. High torsional rigidity 2. High side-mount stability due to undercut 3. Closed and open styles can be combined 4. Hinged snap-open removable lids along outer... | |
| Series R880, energy tube 1. Crossbars on Energy Chains® are removable along both radii 2. Closed and open styles can be combined 3. Numerous interior separation possibilities 4. Hinged snap-open... | |
| Series R8840, energy tube 1. High torsional rigidity 2. High side-mount stability due to undercut 3. Closed and open styles can be combined 4. Hinged, snap-open, removable lids along outer... | |
| Series R9850, energy tube 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Closed and open styles can be combined 4. Hinged, snap-open, removable lids along outer... | |
| Series Z 045 - to be filled in the inner radius 1. Very easy to fill 2. Small pitch for low-noise and smooth operation 3. Limited torsion tolerance 4. Patented... | |
| Series Z 06 - to be filled in the inner radius 1. Very easy to fill - ideal for harnessed cable assemblies 2. Small pitch for low-noise and smooth operation... | |
| Series Z 08 - to be filled in the inner radius 1. Very easy to fill - ideal for harnessed cable assemblies 2. Small pitch for low-noise and smooth operation... | |
| Series Z 14 - to be filled in the inner radius 1. Limited torsion tolerance 2. Very easy to fill - ideal for harnessed cable assemblies 3. Limited torsion tolerance... | |
| Series Z 16 - to be filled in the inner radius 1. Limited torsion tolerance 2. Small pitch for low-noise and smooth operation 3. Very easy to fill - cables... | |
| Series Z200 'Easy chain®' 1.Large pins - long service life 2. Limited torsion tolerance 3. "E" Series features spit crossbar along the outer radius 4. "Z" Series features spit crossbar... | |
| Series Z26 - to be filled in the inner radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. | |
| Series Z300 - to be filled in the inner radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. | |
| Series Z300-2 - to be filled in the inner radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. | |
| System triflex® R Serie TRLF. 100 1. TRLF - Light and cost-effective with quick-lock 2. Multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis. | |
| System triflex® R Serie TRLF. 65 1. TRLF - Light and cost-effective with quick-lock 2. Multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis. | |
| System triflex® R Serie TRLF. 85 1. TRLF - Light and cost-effective with quick-lock 2. Multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis. | |
| System Triflex® R Series TRC-100 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRC-125 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRC-30 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRC-40 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRC-60 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRC-70 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRC-85 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRE-100 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRE-125 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRE-30 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRE-60 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRE-70 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System Triflex® R Series TRE-85 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System triflex® R Series TRE.100B The continuously improved ball-and-socket joint principle now provides even higher stability through an additional stop-dog. Developed specifically for extremely tough applications with high accelerations and... | |
| System Triflex® R Series TRE.40 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in... | |
| System triflex® R Series TRE.40B The continuously improved ball-and-socket joint principle now provides even higher stability through an additional stop-dog. Developed specifically for extremely tough applications with high accelerations and... | |
| System Triflex® R Series TRL-100 1. Triflex® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain® principle, matching Triflex® R standard mounting... | |
| System Triflex® R Series TRL-30 1. Triflex® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain® principle, matching Triflex® R standard mounting... | |
| System Triflex® R Series TRL-40 1. Triflex® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain® principle, matching Triflex® R standard mounting... | |
| System Triflex® R Series TRL-60 1. Triflex® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain® principle, matching Triflex® R standard mounting... | |
| System Triflex® R Series TRL-70 1. Triflex® R light - save twice on purchasing and installation, single-piece element, easy to fill using Easy Chain® principle, matching Triflex® R standard mounting... | |
| System TwisterChain® Series 2208 1. Spiral chain for rotary motion up to 540º (with special attachments) 2. Modular design - variable widths 3. Dirt-repellent exterior 4. Crossbars which can be... | |
| System TwisterChain® Series 2808 1. Turns possible up to 540° (with special attachment parts) 2. Modular structure - variable widths 3. Dirt-resistant outer contour 4.Crossbars openable on both sides 5. | |
| System TwisterChain® Series 3808 1. Turns possible up to 540° (with special attachment parts) 2. Modular structure - variable widths 3. Dirt-resistant outer contour 4.Crossbars openable on both sides 5. | |
| System TwisterChain® Series 4008 1. Turns possible up to 540° (with special attachment parts) 2. Modular structure - variable widths 3. Dirt-resistant outer contour 4.Crossbars openable on both sides 5. | |
| Triflex® for 1 moving direction, with parting 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against... | |
| Triflex® for 1 moving direction 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against dirt and... | |
| Triflex® for 2 moving directions, with parting 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against... | |
| Triflex® for 2 moving directions 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against dirt and... | |
| Triflex® for 3 moving directions, with parting 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against... | |
| Triflex® for 3 moving directions 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against dirt and... | |
| ONE System for safe supply of power, data and pneumatics One compact, economic overall system for a secure guidance of power, data and air Control via stationary switch cabinet possible... | |
| 1. No pin and bore connection 2. Can be shortened or lengthened due to modular design 3. Small pitch for low-noise, smooth operation 4. Continuous glide surfaces 5. Smooth, cable... | |
| 1. TRCF - enclosed design with snap-on connection 2. High tensile force absorption due to the trailer mechanism 3. multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible... | |
| Conventionally designed e-chain® types are operated in the gliding instead of rolling mode for very long travel lengths. The reason for developing "rol e-chain®" gliding solution was the need to... | |
| Inner height Bi 1: 18,8 mm Inner height Bi 2: 16,2 mm Bend radius R: 80 mm Pitch: 17,4 mm | |
| Inner height Bi 1: 18.8 mm Inner height Bi 2: 16.2 mm Bend radius R: 80 mm Pitch: 17.4 mm | |
| Inner height Bi 1: 33 mm Inner height Bi 2: 28 mm Bending radius R: 135 mm Pitch: 30,6 mm | |
| Inner height Bi 1: 46.8 mm Bend radius R: 182 mm Pitch: 44.1 mm | |
| Molded-on glide shoes Auto-Glide for series 200. All 39.37 to 78.74 (1000 - 2000 mm) special polymer glide shoes are fitted on the side of the chain link. They provide... | |
| The continuously improved ball-and-socket joint principle now provides even higher stability through an additional stop-dog. Developed specifically for extremely tough applications with high accelerations and speeds Tried-and-tested EASY principle for... | |
| The new e-loop® 'ELP.TD.300' is a four-part design for hanging top drive applications. Cables in hanging undefined are protected and routed safely. Lines can be easily filled through the opening... | |
| 1. Optimized opening system for quick opening of the clamp in either left or right direction 2. Double stop dog system for long unsupported length 3. High holding strength of... |