igus® inc. Control Cable PUR Chainflex® CF2

Description
1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, PUR blend Classification of the Chainflex® cable: Class 6.5.3.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 3: Oil resistant (in accordance with DIN EN 50363-10-2)
Datasheet
Description
1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, PUR blend Classification of the Chainflex® cable: Class 6.5.3.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 3: Oil resistant (in accordance with DIN EN 50363-10-2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable PUR - Chainflex® CF2 - igus® inc.
East Providence, RI, United States
Control Cable PUR
Chainflex® CF2
Control Cable PUR Chainflex® CF2
1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded 5. Highly flexible braided copper shield 6. Pressure extruded, PUR blend Classification of the Chainflex® cable: Class 6.5.3.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 3: Oil resistant (in accordance with DIN EN 50363-10-2)

1. Highly flexible special conductor
2. Core element with tensile strength
3. Bunch stranding by core cord of high tensile strength
4. Gusset-filling, pressure extruded
5. Highly flexible braided copper shield
6. Pressure extruded, PUR blend

Classification of the Chainflex® cable:
Class 6.5.3.1
Requirements:
6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s
Travel distance:
5: Travel up to 100 m
Resistance to oil:
3: Oil resistant (in accordance with DIN EN 50363-10-2)

Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Multiconductor Cables
Product Number Chainflex® CF2
Product Name Control Cable PUR
Product Category Cable
Cable Jacket PUR-based, low-adhesion blend
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534035 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details