igus® inc. Datasheets for Multi-axis Positioning Systems
Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.
Multi-axis Positioning Systems: Learn more
| Product Name | Notes |
|---|---|
| Properties: Flat and compact High torsional stability (stiffening) Completely supported Hard anodized aluminium rail Five installation sizes Shaft end supports made of chrome-plated zinc Special version SLW-AL with anodized-aluminum shaft... | |
| Special Features High precision, extreme stiffening and precise alignment through CNC production Available as standard and pre-load version 100% self-lubricant and completely corrosion-free Adjustments by trapezoidal thread TR 10x2 Mounting... | |
| Special Properties: Low cost cross slide solution for manual adjustments Self-lubricating and corrosion resistant Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080) Maximum stroke length in XY... | |
| The stainless steel leadscrew linear systems are designed for use in aggressive environments. Stainless steel version with corrosion-resistant steel components (1.42305, 1.4408 or 1.4571) Bearing material selectable: iglide® J =... | |
| For loads up to 2.5 [kg] For precision requirements up to approx. 0,2 [mm] At speeds up to max. 0.5 [m/s] XY Actuator (Single Rail) igus offers cartesian robots as... | |
| For loads up to 2.5 [kg] For precision requirements up to approx. 0,2 [mm] At speeds up to max. 0.5 [m/s] XY Actuator (Single Rail) | Workspace 2500 x 750... | |
| For loads up to 5 [kg] For precision requirements up to approx. 0,3 [mm] At speeds up to max. 1 [m/s] XY Actuator (Single Rail) | Workspace 800 x 500... | |
| For manual adjustments Flat and compact High torsional stability (stiffening) All construction materials: VA and V4A stainless steel 100 % self-lubricating Resistant to chemicals and corrosion Available accessories | |
| Payload: 5kg Accuracy: +-0.5mm Speed: up to 1 m/s Other sizes in standard upon request XY Actuator | Workspace 800 x 500mm igus offers cartesian robots as XY Actuator (Single... | |
| Working space 1000 x 750 mm Payload up to 5 kg per Z-axis Speed up to 1 m/s Repeat accuracy ±0.5 mm XY Actuator (Single Rail) | Workspace 1000 x... | |
| Workspace 500 x 150mm Payload up to 3kg Speed: up to 1m/s Repeatability ±0.5mm XY Actuator | Workspace 500 x 150mm igus offers cartesian robots as XY Actuator (Single Rail),... |