igus® inc. CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 18AWG, UNSHIELDED, 7 COND STRANDED CF130US-07-07 (50FT)

Description
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.
Description
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 18AWG, UNSHIELDED, 7 COND STRANDED - 70144440 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 18AWG, UNSHIELDED, 7 COND STRANDED
70144440
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 18AWG, UNSHIELDED, 7 COND STRANDED 70144440
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70144440
Product Name CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 18AWG, UNSHIELDED, 7 COND STRANDED
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTRS -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details