igus® inc. Datasheets for Slewing Rings and Turntable Bearings
Slewing rings and turntable bearings can accommodate axial, radial and moment loads. They are not mounted in a housing or on a shaft, but are instead mounted directly to a seating surface via mounting holes.
Slewing Rings and Turntable Bearings: Learn more
| Product Name | Notes |
|---|---|
| igus®' lightweight slewing ring made from iglide® J4 inner rings and hard-anodized aluminum. Stainless steel outer ring for lower cost option is available upon request. | |
| igus®' standard slewing ring, style 01, offers a rigid aluminum slewing ring with the benefits of self-lubricating iglide® J sliding elements. Inner ring - hard anodized aluminum or stainless steel... |