igus® inc. Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| One single part integrates different movements igus® now offers a lightweight, maintenance- and corrosion-free range of robot joints for humanoid systems or other automated applications. The carbon-fiber plastic joints can... | |
| Product information For loads up to 5.0[kg] For precision requirements of 0.5[mm] At speeds up to max. 0.7[m/s] Optionally available Proximity switches incl. Mounting bracket Free Robot Control Software Connection... | |
| Product information For loads up to 5.0[kg] For precision requirements of 0.5[mm] At speeds up to max. 3.0[m/s] Optionally available Proximity switches incl. Mounting bracket Free Robot Control Software Connection... | |
| Product information Payload up to 0,5 kg Reach up to 680 mm DOF: 5 Speed: 6 picks / min Minimum service life: one million cycles robolink® RL-DCi - Multi-axis jointed-arm... | |
| Product information Payload up to 1 kg Reach up to 510 mm DOF: 4 Speed: 6 picks / min Minimum service life: one million cycles robolink® RL-DCi - Multi-axis jointed-arm... | |
| Product information Payload up to 2,0 kg Reach up to 790 mm DOF: 5 Speed: 7 picks / min Minimum service life: one million cycles Splash-proof thanks to Protection Class... | |
| Product information Payload up to 2,0 kg Reach up to 790mm DOF: 4 Speed: 7 picks / min Minimum service life: one million cycles Splash-proof thanks to Protection Class IP... | |
| Product information Payload up to 3,0 kg Reach up to 790 mm DOF: 5 Speed: 7 picks / min Minimum service life: one million cycles Standard colour of robot: black,... | |
| For loads up to 2.5 [kg] For precision requirements up to approx. 0,8 [mm] At speeds up to max. 0.5 [m/s] XYZ Gantry | Workspace 400 x 400 x 150... | |
| For loads up to 2.5 [kg] For precision requirements up to approx. 0.8 [mm] At speeds up to max. 0.5 [m/s] XYZ Gantry | Workspace 500 x 500 x 100... | |
| For loads up to 2.5 [kg] For precision requirements up to approx. 1,0 [mm] At speeds up to max. 0.5 [m/s] XYZ Gantry | Workspace 800 x 800 x 500... | |
| For loads up to 8.0 [kg] For precision requirements up to approx. 0.5 [mm] At speeds up to max. 1.5 [m/s] XY Gantry | Workspace 300 x 300 mm igus... | |
| For loads up to 8.0 [kg] For precision requirements up to approx. 0.5 [mm] At speeds up to max. 1.5 [m/s] XY Gantry igus offers cartesian robots as XY Actuator... | |
| For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XY Gantry | Workspace 300 x 300mm | Encoder version igus offers... | |
| For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XYZ Gantry | Workspace 1000 x 500 mm igus offers cartesian robots... | |
| For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XYZ Gantry | Workspace 800 x 400 mm igus offers cartesian robots... | |
| Large version 4 degrees of freedom Motor encoder INI kit Reach: 750 mm Payload: 3000 g Predefined 4-axis kinematics with robolink® D joints, igus® stepper motor kits, folded sheet-metal parts... | |
| Large version 5 degrees of freedom Motor encoder INI kit Reach: 750 mm Payload: 2500 g Predefined 5-axis kinematics with robolink® D joints, igus® stepper motor kits, folded sheet-metal parts... | |
| Payload up to 30N Cycle times > 7s Reach up to 790 mm Available as 4 DOF or 5 DOF Software available for free (contact expert below) Black standard color,... | |
| Small version 4 degrees of freedom Motor encoder INI kit Reach: 600 mm Payload: 1000 g Predefined 4-axis kinematics with robolink® D joints, igus® stepper motor kits, folded sheet-metal parts... | |
| Small version 5 degrees of freedom Motor encoder INI kit Reach: 600 mm Payload: 500 g Predefined 5-axis kinematics with robolink® D joints, igus® stepper motor kits, folded sheet-metal parts... | |
| Up to 100 picks/min. Payload 500g For precision requirements of 0.5mm At speeds up to max. 3.0m/s Max. acceleration: 60m/s² Optionally available Proximity switches incl. Mounting bracket Free Robot Control... | |
| Up to 60 picks/min. Payload 500g For precision requirements of 0.5mm At speeds up to max. 3.0m/s Max. acceleration: 60m/s² Optionally available Proximity switches incl. Mounting bracket Free Robot Control... | |
| Workspace 2000 x 2000 x 1500mm Payload up to 10kg Repeatability ±0.8mm Speeds up to 500mm/s XYZ Gantry | Workspace 2000 x 2000 x 1500mm igus offers cartesian robots as... | |
| Workspace 500 x 500 x 200mm Payload up to 10kg including igus Robot Control (switch cabinet version) Repeatability ±0.5mm X & Y-axis speed up to 1m/s Z axis (lead screw... | |
| Workspace 650 x 650mm Payload up to 10kg Repeatability ±0.5mm Speed: up to 1m/s with proximity switches and connecting cables XY Gantry | Workspace 650 x 650mm igus offers cartesian... | |
| Workspace 800 x 800 x 500mm Payload up to 5kg Speed: up to 1m/s Repeatability ±0.5mm including igus Robot Control system with 7 digital inputs and outputs XYZ Gantry |... |