igus® inc. CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 16AWG, UNSHIELDED, 12 COND STRANDED CF130US-15-12 (100FT)

Description
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.
Description
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 16AWG, UNSHIELDED, 12 COND STRANDED - 70144465 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 16AWG, UNSHIELDED, 12 COND STRANDED
70144465
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 16AWG, UNSHIELDED, 12 COND STRANDED 70144465
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70144465
Product Name CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 16AWG, UNSHIELDED, 12 COND STRANDED
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349579 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
FEP Multiconductor Cable - AS 634-1SS - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Stainless Steel
Cable Shielding Stainless Steel Shield
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details