igus® inc. EMC Data Cable TPE Chainflex® CF12

Description
1. Especially bending-resistant, fine-wire stranded conductor 2. Pressure extrudet element jacke 3. Highly flexible braided copper shield 4. Core element with tensile strength 5. 2 conductors each stranded in especially short pitch 6. Gusset-filling, pressure extruded 7. Highly flexible steel wire braid 8. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant especially for freely suspended and gliding travel up to 1312 ft (400m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, outdoor cranes, low temperature applications, high EMI resistance needed
Datasheet
Description
1. Especially bending-resistant, fine-wire stranded conductor 2. Pressure extrudet element jacke 3. Highly flexible braided copper shield 4. Core element with tensile strength 5. 2 conductors each stranded in especially short pitch 6. Gusset-filling, pressure extruded 7. Highly flexible steel wire braid 8. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant especially for freely suspended and gliding travel up to 1312 ft (400m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, outdoor cranes, low temperature applications, high EMI resistance needed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Data Cable TPE - Chainflex® CF12 - igus® inc.
East Providence, RI, United States
EMC Data Cable TPE
Chainflex® CF12
EMC Data Cable TPE Chainflex® CF12
1. Especially bending-resistant, fine-wire stranded conductor 2. Pressure extrudet element jacke 3. Highly flexible braided copper shield 4. Core element with tensile strength 5. 2 conductors each stranded in especially short pitch 6. Gusset-filling, pressure extruded 7. Highly flexible steel wire braid 8. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant especially for freely suspended and gliding travel up to 1312 ft (400m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, outdoor cranes, low temperature applications, high EMI resistance needed

1. Especially bending-resistant, fine-wire stranded conductor
2. Pressure extrudet element jacke
3. Highly flexible braided copper shield
4. Core element with tensile strength
5. 2 conductors each stranded in especially short pitch
6. Gusset-filling, pressure extruded
7. Highly flexible steel wire braid
8. With pressure extruded TPE blend

Classification of the Chainflex® cable:
Class 6.6.4.1
Requirements:
6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s
Travel distance:
6: Travel up to 400 m and more
Resistance to oil:
4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA

Typical Applications

  • for maximum mechanical load requirements
  • indoor and outdoor applications, UV-resistant
  • especially for freely suspended and gliding travel up to 1312 ft (400m)
  • storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, outdoor cranes, low temperature applications, high EMI resistance needed
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Multiconductor Cables
Product Number Chainflex® CF12
Product Name EMC Data Cable TPE
Product Category Cable
Cable Jacket TPE-O, abrasion-resistant
Cable Insulation Polyester, TPE-E
Cable Conductor Copper
Cable Shielding Paired shielding with copper braid
Unlock Full Specs
to access all available technical data

Similar Products

Superconductor Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Braid; Braided
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 1 LB twisted -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Twisted Pair & Multicore Data Cable - 2024862 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details