Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 70144480 |
| Product Name | CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 14AWG, UNSHIELDED, 4 COND STRANDED |
| Product Category | Cable |