igus® inc. Data Cable TPE Chainflex® CF11

Description
1. Especially bending-resistant, fine-wire stranded conductor 2. 2 conductors each, stranded with short pitches 3. Gusset-filling, pressure extruded 4. Highly flexible braided copper shield 5. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant especially for freely suspended and gliding travel up to 1312 ft (400m) storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship to shore, outdoor cranes, low temperature applications
Datasheet
Description
1. Especially bending-resistant, fine-wire stranded conductor 2. 2 conductors each, stranded with short pitches 3. Gusset-filling, pressure extruded 4. Highly flexible braided copper shield 5. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant especially for freely suspended and gliding travel up to 1312 ft (400m) storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship to shore, outdoor cranes, low temperature applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Cable TPE - Chainflex® CF11 - igus® inc.
East Providence, RI, United States
Data Cable TPE
Chainflex® CF11
Data Cable TPE Chainflex® CF11
1. Especially bending-resistant, fine-wire stranded conductor 2. 2 conductors each, stranded with short pitches 3. Gusset-filling, pressure extruded 4. Highly flexible braided copper shield 5. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant especially for freely suspended and gliding travel up to 1312 ft (400m) storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship to shore, outdoor cranes, low temperature applications

1. Especially bending-resistant, fine-wire stranded conductor
2. 2 conductors each, stranded with short pitches
3. Gusset-filling, pressure extruded
4. Highly flexible braided copper shield
5. With pressure extruded TPE blend

Classification of the Chainflex® cable:
Class 6.6.4.1
Requirements:
6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s
Travel distance:
6: Travel up to 400 m and more
Resistance to oil:
4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA

Typical Applications

  • for maximum mechanical load requirements
  • indoor and outdoor applications, UV-resistant
  • especially for freely suspended and gliding travel up to 1312 ft (400m)
  • storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship to shore, outdoor cranes, low temperature applications
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Multiconductor Cables
Product Number Chainflex® CF11
Product Name Data Cable TPE
Product Category Cable
Cable Jacket TPE blend
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Bus Cables for Industrial Communication, PB 640 UL -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket PVC, TM2 acc. to DIN VDE 0281 part 1
Cable Insulation acc. to EN 50290-2-23 + VDE 0819-103 (02YI1)
Cable Conductor bare copper strands AWG 24
View Details
FEP Insulated Stainless Steel Cable, 150V 200C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket FEP
Cable Insulation FEP
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details