igus® inc. Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating CF5-07-12

Description
Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.
Description
Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating
70144361
Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating 70144361
Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.

Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70144361
Product Name Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Neoprene; Neoprene
Cable Shielding Braid; Braided
View Details