igus® inc. Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| Features Solid polymer design Low weight Cost effective Corrosion resistant Available accessories (hand wheel, cursor ...) | |
| Properties: Flat and compact High torsional stability (stiffening) Completely supported Hard anodized aluminium rail Five installation sizes Shaft end supports made of chrome-plated zinc Special version SLW-AL with anodized-aluminum shaft... | |
| Ready-to-connect SAW for step motor The DryLin® series SAW offers ready-to-connect linear axes for your step motor type NEMA-23 of different manufacturers (Berger Lahr, Festo, Gunda, Oriental, Sanyo Denki, etc.). | |
| Special Features Pitch 10 x 12, 10 x 50, 18 x 100 Steep-threaded spindle High-Speed-solution Maintenance-free, self lubricating | |
| Special features Solid design Three different installation sizes Various materials for shaft and spindle Maintenance-free and corrosion-resistant Temperature-resistan t up to +80 °C TR10x2, TR18x4 or TR24x5 | |
| Special Features Absolute freedom from lubricants Preloaded trapezoidal leadscrew nut. Pretension force: 11.2 lbf (50 N) Manually and continuously adjustable radial clearance Low weight due to aluminium and plastics Tapered... | |
| Special Features High flexibility Ideal for 2 carriages Maintenance-free dry operation Three installation sizes Adjustable bearing clearance | |
| Special Features High precision, extreme stiffening and precise alignment through CNC production Available as standard and pre-load version 100% self-lubricant and completely corrosion-free Adjustments by trapezoidal thread TR 10x2 Mounting... | |
| Special Features Miniature version Very low weight Very low cost Corrosion resistant Available accessories (hand wheel, cursor) Carriages and shaft end supports made of high-performance polymers | |
| Special Properties: Low cost cross slide solution for manual adjustments Self-lubricating and corrosion resistant Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080) Maximum stroke length in XY... | |
| Special Properties Pitch 8 x 15 mm Flat and compact High torsional stability (stiffening) Hard anodized aluminium rail | |
| The stainless steel leadscrew linear systems are designed for use in aggressive environments. Stainless steel version with corrosion-resistant steel components (1.42305, 1.4408 or 1.4571) Bearing material selectable: iglide® J =... | |
| ZLW-1040-LCB: (Formerly ZLW-1040-B - 'Basic'). Cost-effective version uses a glass-reinforced neoprene belt and is meant for lower load and speed applications than version S. Max. load = 200 N. Max... | |
| Based on the idea of hygienic design, this design offers an easily rinsable solution. Even bolted connections are easily accessible and generously designed for clearances. The used materials are plastic... | |
| HTSP leadscrew tables with quick-release mechanism offer a combination of precise positioning and rapid adjustment by hand. Lighter solid polymer model For fast format adjustments Brake by interlocking included Freely... | |
| Lightweight and ideal for applications where you want the rail to move and the carriage to remain static, such as Z-axis applications. Special Properties Low weight Maintenance-free High rigidity Perfect... | |
| Linear guide and spindle absolutely self-lubricating. Compact and low profile linear actuator for manual or motor drive, also suitable for continuous operation and higher dynamics. Lower drive force Optimized clearance... | |
| SHT lift table with quick-release mechanism offer a combination of precise positioning and rapid adjustment by hand. Aluminum version For fast format adjustments Brake by interlocking included Freely selectable stroke... | |
| The approved HTS linear module is now supplemented by an additional component, the self-adjusting zero-backlash threaded nut. For movements that require repeat accuracy and those which are implemented using steep... | |
| The DryLin® SLW Protect uses the resistant DryLin® W profile as a perfect protection mechanism. Lead screw nut and lead screw lie below the W linear guide. DryLin® W profile... | |
| The drylin® ZLW-0630 belt drive is for easy adjustment and positioning tasks in restricted spaces. The installation height is just 31 mm, width is 54 mm, and max. stroke is... | |
| The preloaded leadscrew module from the SLW range has an axial clearance adjusted by two trapezoidal nuts. The carriage can be adjusted manually using a set screw. Low profile and... | |
| The SLWT-1080 double linear unit offers a high degree of flexibility. Very flat and compact, the SLWT combines two lead screw systems in one structure. Each carriage can be controlled... | |
| Two carriage opposite drive for bi-directional movement. Strokes up to 1,500 mm Low profile and sturdy Industries: handling, automation, formatting tasks | |
| 3 lead screw pitch available, M5 thread (5x0,8 mm), steeper thread 5x5 and 6x12.7 Manual adjustment by hand wheel or electrically driven with motor Optimized, low-backlash running due to ball... | |
| Components made from aluminium and plastic Completely self-lubricating Carriage-mounted lead screw Compact design SLN-27-03 Starter model with basic carriage made of igus® polymer SLN-27-04 Carriage with manual backlash and height... | |
| For manual adjustments Flat and compact High torsional stability (stiffening) All construction materials: VA and V4A stainless steel 100 % self-lubricating Resistant to chemicals and corrosion Available accessories | |
| Higher RPMs Higher precision Reduced axial clearance Belt drive facilitates radial loads Constant torque Freely selectable stroke lengths | |
| Small and compact Based on self-lubricating DryLin® N low profile guides size 27 100 % self-lubricating Lead screw, ball bearing mounted for low-backlash and dynamic operation Manual and motorized operation... | |
| Stainless steel shafts and leadscrew in iglide® T500 bearing material Carriage and traverses made of anodized aluminum Absolute self-lubricating Available as HTS – Standard; HTSC – the flexible, ideal for... | |
| Trapezoidal or high helix spindle Threaded drive spindle with ball bearing Rail extrusion with high profile form factor, extremely torsion resistant High stability Low cost and 100% self-lubricating |