igus® inc. Control Cable TPE Chainflex® CF9

Description
1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded TPE blend Classification of the Chainflex® cable: Class 7.6.4.2 Requirements: 7: Cables for continuous movement in e-chains® for heavy-duty use with smallest radii, indoor and outdoor applications, radii from 4 x d, speed up to 10 m/s and more Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications especially for freely suspended and gliding travel distances up to 1312 ft (400m) and more storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Description
1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded TPE blend Classification of the Chainflex® cable: Class 7.6.4.2 Requirements: 7: Cables for continuous movement in e-chains® for heavy-duty use with smallest radii, indoor and outdoor applications, radii from 4 x d, speed up to 10 m/s and more Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications especially for freely suspended and gliding travel distances up to 1312 ft (400m) and more storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications

Suppliers

Company
Product
Description
Supplier Links
Control Cable TPE - Chainflex® CF9 - igus® inc.
East Providence, RI, United States
Control Cable TPE
Chainflex® CF9
Control Cable TPE Chainflex® CF9
1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded TPE blend Classification of the Chainflex® cable: Class 7.6.4.2 Requirements: 7: Cables for continuous movement in e-chains® for heavy-duty use with smallest radii, indoor and outdoor applications, radii from 4 x d, speed up to 10 m/s and more Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications especially for freely suspended and gliding travel distances up to 1312 ft (400m) and more storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications

1. Highly flexible special conductor
2. Core element with tensile strength
3. Bunch stranding by core cord of high tensile strength
4. Gusset-filling, pressure extruded TPE blend

Classification of the Chainflex® cable:
Class 7.6.4.2
Requirements:
7: Cables for continuous movement in e-chains® for heavy-duty use with smallest radii, indoor and outdoor applications, radii from 4 x d, speed up to 10 m/s and more
Travel distance:
6: Travel up to 400 m and more
Resistance to oil:
4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA

Typical Applications

  • for maximum mechanical load requirements
  • indoor and outdoor applications
  • especially for freely suspended and gliding travel distances up to 1312 ft (400m) and more
  • storage and retrieval units for high-bay warehouses, machining units/machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Multiconductor Cables
Product Number Chainflex® CF9
Product Name Control Cable TPE
Product Category Cable
Cable Jacket TPE-O, abrasion-resistant
Cable Insulation "TPE" thermoplastic
Cable Conductor Copper
Standards / Certifications CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 031690-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 1 LB twisted -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details