igus® inc. CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 16AWG, UNSHIELDED, 4 COND STRANDED CF130US-15-04 (100FT)

Description
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.
Description
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 16AWG, UNSHIELDED, 4 COND STRANDED - 70144456 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 16AWG, UNSHIELDED, 4 COND STRANDED
70144456
CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 16AWG, UNSHIELDED, 4 COND STRANDED 70144456
Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Conductors: Finely stranded bundled copper wires. Conductor Insulation: PVC/Nylon Outer Jacket: Oil resistant UV-resistant PVC low-adhesion blend, adapted to the requirements of the Energy Chain. Temperature: 23°F-176°F Voltage: 600 V Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 8 × outer diameter. Approvals: UL, UR, CE, CSA and ROHS compliant.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70144456
Product Name CONTINUOUS FLEX CABLE, 600V, OIL/UV RESIST, 16AWG, UNSHIELDED, 4 COND STRANDED
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
PFA & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation PFA
View Details
Twisted Pair Cable - 069033-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details