igus® inc. Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| PMA-CO-FIX TN These split connectors are suitable for repairs or where cable protection systems are installed after wiring has taken place in the machine building and installation industry. Further, these... | |
| PMAFIX Connectors VA - 45° elbow, metric & PG These PMAFIX connectors are used in a wide range of applications. Together with PMAFLEX conduits they offer the highest grade of... | |
| PMAFIX Connectors VB - 90° curved elbow, metric & PG These PMAFIX connectors are used in a wide range of applications. Together with PMAFLEX conduits they offer the highest grade... | |
| PMAFIX Connectors VN - straight fittings These PMAFIX connectors are used in a wide range of applications. Together with PMAFLEX conduits they offer the highest grade of safety and sealing. | |
| PMAFIX Connectors VO - Flange 90° These PMAFIX connectors are used in a wide range of applications. Together with PMAFLEX conduits they offer the highest grade of safety and sealing. | |
| PMAFIX Connectors VW - 90° elbow, metric & PG These PMAFIX connectors are used in a wide range of applications. Together with PMAFLEX conduits they offer the highest grade of... | |
| These split lock nuts are used in conjunction with the connectors TN for repairs or where cable protection systems are installed after wiring has taken place in the machine building... |