igus® inc. CAT5 TPE Bus Cable Chainflex® CF14

Description
1.Fine wire stranded conductor 2.Pairs twisted together with short pitch 3. gusset filled, pressure extruded 4. Highly flexible braided copper shield 5. Pressure extruded, halogen-free PUR blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications without direct sunlight especially for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, indoor cranes, low temperature applications
Datasheet
Description
1.Fine wire stranded conductor 2.Pairs twisted together with short pitch 3. gusset filled, pressure extruded 4. Highly flexible braided copper shield 5. Pressure extruded, halogen-free PUR blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications without direct sunlight especially for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, indoor cranes, low temperature applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT5 TPE Bus Cable - Chainflex® CF14 - igus® inc.
East Providence, RI, United States
CAT5 TPE Bus Cable
Chainflex® CF14
CAT5 TPE Bus Cable Chainflex® CF14
1.Fine wire stranded conductor 2.Pairs twisted together with short pitch 3. gusset filled, pressure extruded 4. Highly flexible braided copper shield 5. Pressure extruded, halogen-free PUR blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications without direct sunlight especially for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, indoor cranes, low temperature applications

1.Fine wire stranded conductor
2.Pairs twisted together with short pitch
3. gusset filled, pressure extruded
4. Highly flexible braided copper shield
5. Pressure extruded, halogen-free PUR blend

Classification of the Chainflex® cable:
Class 6.6.4.1
Requirements:
6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s
Travel distance:
6: Travel up to 400 m and more
Resistance to oil:
4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA

Typical Applications

  • for maximum mechanical load requirements
  • indoor and outdoor applications without direct sunlight
  • especially for freely suspended and gliding travel up to 328 ft (100m)
  • storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, indoor cranes, low temperature applications
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Multiconductor Cables
Product Number Chainflex® CF14
Product Name CAT5 TPE Bus Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
FEP Multiconductor Cable - AS 814-1SS - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Stainless Steel
Cable Shielding Stainless Steel Shield
View Details